TE Connectivity Connectors Crimp Contacts, Commercial, Machined 1-794231-0

Description
MINI UMNL2 SCKT 20-16AWG LP A
Request a Quote Datasheet
Description
MINI UMNL2 SCKT 20-16AWG LP A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Machined - 1-794231-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Machined
1-794231-0
Connectors Crimp Contacts, Commercial, Machined 1-794231-0
MINI UMNL2 SCKT 20-16AWG LP A

MINI UMNL2 SCKT 20-16AWG LP A

Buy Now
Contacts - 1-794231-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-794231-0
Contacts 1-794231-0
MINI UMNL2 SCKT 20-16AWG LP A

MINI UMNL2 SCKT 20-16AWG LP A

Buy Now
Swedesboro, NJ, United States
Contacts
1-794231-0
Contacts 1-794231-0
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - A32447-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A32447-ND
Rectangular Connector Contacts A32447-ND
Socket Contact Gold 16-20 AWG Crimp

Socket Contact Gold 16-20 AWG Crimp

Buy Now Datasheet
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity - 71P8712 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity
71P8712
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity 71P8712
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK 2 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK 2 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-794231-0 1-794231-0 A32447-ND 71P8712
Product Name Connectors Crimp Contacts, Commercial, Machined Contacts Rectangular Connector Contacts Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Plug w/Strain Relief sleeve (Cat 5e) - 110362 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NC2-FL2G-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details