TE Connectivity Rectangular Connector Contacts 1-794229-0

Description
Socket Contact Gold 18-22 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 18-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A33329-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A33329-ND
Rectangular Connector Contacts A33329-ND
Socket Contact Gold 18-22 AWG Crimp

Socket Contact Gold 18-22 AWG Crimp

Buy Now Datasheet
Contacts - 1-794229-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-794229-0
Contacts 1-794229-0
MINI UMNL2 SOK 22-18AWG LP LF

MINI UMNL2 SOK 22-18AWG LP LF

Buy Now
Swedesboro, NJ, United States
Contacts
1-794229-0
Contacts 1-794229-0
Mini UMNL II - Termin

Mini UMNL II - Termin

Buy Now
Swedesboro, NJ, United States
Contacts
1-794229-0
Contacts 1-794229-0
Contacts

Contacts

Buy Now
Connectors Crimp Contacts, Commercial, Machined - 1-794229-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Machined
1-794229-0
Connectors Crimp Contacts, Commercial, Machined 1-794229-0
MINI UMNL2 SOK 22-18AWG LP LF

MINI UMNL2 SOK 22-18AWG LP LF

Buy Now
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity - 33M8104 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
33M8104
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity 33M8104
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK 2 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK 2 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site
Mini Umnl2 Sok 22-18Awg Lp Lf Amp - Te Connectivity - 41AJ1337 - Newark, An Avnet Company
Chicago, IL, United States
Mini Umnl2 Sok 22-18Awg Lp Lf Amp - Te Connectivity
41AJ1337
Mini Umnl2 Sok 22-18Awg Lp Lf Amp - Te Connectivity 41AJ1337
MINI UMNL2 SOK 22-18AWG LP LF

MINI UMNL2 SOK 22-18AWG LP LF

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33329-ND 1-794229-0 1-794229-0 1-794229-0 33M8104 41AJ1337
Product Name Rectangular Connector Contacts Contacts Contacts Connectors Crimp Contacts, Commercial, Machined Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity Mini Umnl2 Sok 22-18Awg Lp Lf Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
ix Industrial IO Plug - NDHN6B4 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Solder
View Details
2 suppliers
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Automotive Connector Backshells - 7242419 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
View Details
2 suppliers