TE Connectivity Connectors Crimp Contacts, Commercial, Machined 1-794228-0

Description
MINI UMNL2 PIN 22-18 AWG AU LP
Request a Quote Datasheet
Description
MINI UMNL2 PIN 22-18 AWG AU LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Machined - 1-794228-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Machined
1-794228-0
Connectors Crimp Contacts, Commercial, Machined 1-794228-0
MINI UMNL2 PIN 22-18 AWG AU LP

MINI UMNL2 PIN 22-18 AWG AU LP

Buy Now
Rectangular Connector Contacts - A32446-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A32446-ND
Rectangular Connector Contacts A32446-ND
Pin Contact Gold 18-22 AWG Crimp

Pin Contact Gold 18-22 AWG Crimp

Buy Now Datasheet
Contacts - 1-794228-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-794228-0
Contacts 1-794228-0
MINI UMNL2 PIN 22-18 AWG AU LP

MINI UMNL2 PIN 22-18 AWG AU LP

Buy Now
Swedesboro, NJ, United States
Contacts
1-794228-0
Contacts 1-794228-0
Contacts

Contacts

Buy Now
CONN PIN 18-22AWG CRIMP GOLD - 792-1-794228-0 - Utmel Electronic Limited
Hong Kong, China
CONN PIN 18-22AWG CRIMP GOLD
792-1-794228-0
CONN PIN 18-22AWG CRIMP GOLD 792-1-794228-0
CONN PIN 18-22AWG CRIMP GOLD

CONN PIN 18-22AWG CRIMP GOLD

Supplier's Site
Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity - 33M8102 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
33M8102
Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity 33M8102
CONTACT, PIN, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK 2 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, PIN, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK 2 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site
Mini Umnl2 Pin 22-18 Awg Au Lp Amp - Te Connectivity - 41AJ1336 - Newark, An Avnet Company
Chicago, IL, United States
Mini Umnl2 Pin 22-18 Awg Au Lp Amp - Te Connectivity
41AJ1336
Mini Umnl2 Pin 22-18 Awg Au Lp Amp - Te Connectivity 41AJ1336
MINI UMNL2 PIN 22-18 AWG AU LP

MINI UMNL2 PIN 22-18 AWG AU LP

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-794228-0 A32446-ND 1-794228-0 792-1-794228-0 33M8102 41AJ1336
Product Name Connectors Crimp Contacts, Commercial, Machined Rectangular Connector Contacts Contacts CONN PIN 18-22AWG CRIMP GOLD Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity Mini Umnl2 Pin 22-18 Awg Au Lp Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 22 AWG 22 AWG
Geometry Straight; Straight
Mounting Cable
Unlock Full Specs
to access all available technical data