TE Connectivity Contacts 1-794227-0

Description
MINI UMNL2 SOK 26-22 AWG LP LF
Request a Quote Datasheet
Description
MINI UMNL2 SOK 26-22 AWG LP LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 1-794227-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-794227-0
Contacts 1-794227-0
MINI UMNL2 SOK 26-22 AWG LP LF

MINI UMNL2 SOK 26-22 AWG LP LF

Buy Now
Swedesboro, NJ, United States
Contacts
1-794227-0
Contacts 1-794227-0
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - A33328-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A33328-ND
Rectangular Connector Contacts A33328-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 09P9081 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
09P9081
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 09P9081
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK 2 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK 2 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-794227-0 A33328-ND 09P9081
Product Name Contacts Rectangular Connector Contacts Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1671/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
SMA Female Connector, RG174/U - 8922 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details