TE Connectivity Rectangular Connector Contacts 1-794226-0

Description
Pin Contact Gold 22-26 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Gold 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A33327-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A33327-ND
Rectangular Connector Contacts A33327-ND
Pin Contact Gold 22-26 AWG Crimp

Pin Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Contacts - 1-794226-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-794226-0
Contacts 1-794226-0
MINI UMNL2 PIN 26-22AWG LP LF

MINI UMNL2 PIN 26-22AWG LP LF

Buy Now
Swedesboro, NJ, United States
Contacts
1-794226-0
Contacts 1-794226-0
Contacts

Contacts

Buy Now
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 17R2119 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
17R2119
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 17R2119
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK 2 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK 2 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33327-ND 1-794226-0 17R2119
Product Name Rectangular Connector Contacts Contacts Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1345-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 10 to 14 AWG
View Details
4 suppliers