TE Connectivity Contacts 1-794222-0

Description
MINI UMNL2 PIN 20-16AWG AU LF
Request a Quote Datasheet
Description
MINI UMNL2 PIN 20-16AWG AU LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 1-794222-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-794222-0
Contacts 1-794222-0
MINI UMNL2 PIN 20-16AWG AU LF

MINI UMNL2 PIN 20-16AWG AU LF

Buy Now
Rectangular Connector Contacts - A100434CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100434CT-ND
Rectangular Connector Contacts A100434CT-ND
Pin Contact Gold 16-20 AWG Crimp

Pin Contact Gold 16-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A100434TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100434TR-ND
Rectangular Connector Contacts A100434TR-ND
Pin Contact Gold 16-20 AWG Crimp

Pin Contact Gold 16-20 AWG Crimp

Buy Now Datasheet
Contact, Pin, Crimp, 16Awg; Product Range Amp - Te Connectivity - 17R2116 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 16Awg; Product Range Amp - Te Connectivity
17R2116
Contact, Pin, Crimp, 16Awg; Product Range Amp - Te Connectivity 17R2116
CONTACT, PIN, CRIMP, 16AWG; Product Range:Mini-Universal MATE-N-LOK II Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 16AWG; Product Range:Mini-Universal MATE-N-LOK II Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-794222-0 A100434CT-ND 17R2116
Product Name Contacts Rectangular Connector Contacts Contact, Pin, Crimp, 16Awg; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products