TE Connectivity Contacts 1-794221-0

Description
MINI UMNL2 SOK 22-18AWG AU LF
Request a Quote Datasheet
Description
MINI UMNL2 SOK 22-18AWG AU LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 1-794221-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-794221-0
Contacts 1-794221-0
MINI UMNL2 SOK 22-18AWG AU LF

MINI UMNL2 SOK 22-18AWG AU LF

Buy Now
Rectangular Connector Contacts - A100433TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100433TR-ND
Rectangular Connector Contacts A100433TR-ND
Socket Contact Gold 18-22 AWG Crimp

Socket Contact Gold 18-22 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A100433CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100433CT-ND
Rectangular Connector Contacts A100433CT-ND
Socket Contact Gold 18-22 AWG Crimp

Socket Contact Gold 18-22 AWG Crimp

Buy Now Datasheet
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity - 52K3402 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
52K3402
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity 52K3402
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-794221-0 A100433TR-ND 52K3402
Product Name Contacts Rectangular Connector Contacts Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAA19 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details