TE Connectivity 9.5A 600V Electronic Connector 1-794107-0

Description
22 Pos 9.5A 600V Wire-to-Board Rectangular Connector, Right Angle, Male Product overview: 1-794107-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-794107-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22 Pos 9.5A 600V Wire-to-Board Rectangular Connector, Right Angle, Male Product overview: 1-794107-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-794107-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
9.5A 600V Electronic Connector
316-1-794107-0
9.5A 600V Electronic Connector 316-1-794107-0
22 Pos 9.5A 600V Wire-to-Board Rectangular Connector, Right Angle, Male Product overview: 1-794107-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-794107-0 can be used for catalog matching and distributor lookup.

22 Pos 9.5A 600V Wire-to-Board Rectangular Connector, Right Angle, Male Product overview: 1-794107-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-794107-0 can be used for catalog matching and distributor lookup.

Supplier's Site
Headers, Male Pins - A33351-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33351-ND
Headers, Male Pins A33351-ND
"Connector Header Through Hole, Right Angle 22 position 0.163"" (4.14mm)"

"Connector Header Through Hole, Right Angle 22 position 0.163"" (4.14mm)"

Buy Now Datasheet
CONN HDR 22POS R/A DUAL .163 TIN - 792-1-794107-0 - Utmel Electronic Limited
Hong Kong, China
CONN HDR 22POS R/A DUAL .163 TIN
792-1-794107-0
CONN HDR 22POS R/A DUAL .163 TIN 792-1-794107-0
CONN HDR 22POS R/A DUAL .163 TIN

CONN HDR 22POS R/A DUAL .163 TIN

Supplier's Site
Wtb Conn, R/a Hdr, 22Pos, 2Row, 4.14Mm; Connector Systems Amp - Te Connectivity - 14N9849 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, R/a Hdr, 22Pos, 2Row, 4.14Mm; Connector Systems Amp - Te Connectivity
14N9849
Wtb Conn, R/a Hdr, 22Pos, 2Row, 4.14Mm; Connector Systems Amp - Te Connectivity 14N9849
WTB CONN, R/A HDR, 22POS, 2ROW, 4.14MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:- RoHS Compliant: Yes

WTB CONN, R/A HDR, 22POS, 2ROW, 4.14MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 316-1-794107-0 A33351-ND 792-1-794107-0 14N9849
Product Name 9.5A 600V Electronic Connector Headers, Male Pins CONN HDR 22POS R/A DUAL .163 TIN Wtb Conn, R/a Hdr, 22Pos, 2Row, 4.14Mm; Connector Systems Amp - Te Connectivity
Gender Male / Plug
Termination Solder Solder Through Hole Right Angle
Voltage Rating 600 volts 600 volts 600 volts
Current Rating 9.5 amps 9.5 amps
Unlock Full Specs
to access all available technical data