"Connector Header Through Hole, Right Angle 20 position 0.163"" (4.14mm)"
20 Pos, 9.5A, 600V, RA Power Connector, Wire-to-Board, Male Product overview: 1-794106-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-794106-0 can be used for catalog matching and distributor lookup.
20P MINI UMNL R/A HDR ASSY
PLUG & SOCKET CONNECTOR, HEADER, 20 POSITION 4.14MM; Connector Systems:Wire-to-Boar
1-794106-0 ROHS COMPLIANT: YES
20P MINI UMNL R/A HDR ASSY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33349-ND | 316-1-794106-0 | 1-794106-0 | 52K3399 | 84AC3361 |
| Product Name | Headers, Male Pins | 9.5A 600V Electronic Connector | Connectors Crimp Housings, Series Mating PCB Headers | Plug & Socket Connector, Header, 20 Position 4.14Mm; Connector Systems Amp - Te Connectivity | 1-794106-0 Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | |||
| Mounting | Through Hole, Right Angle | ||||
| Voltage Rating | 600 volts | 600 volts | |||
| Number of Contacts | 20 # |