TE Connectivity Headers, Male Pins 1-794078-1

Description
"Connector Header Through Hole 22 position 0.163"" (4.14mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 22 position 0.163"" (4.14mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 1-794078-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1-794078-1-ND
Headers, Male Pins 1-794078-1-ND
"Connector Header Through Hole 22 position 0.163"" (4.14mm)"

"Connector Header Through Hole 22 position 0.163"" (4.14mm)"

Buy Now Datasheet
Pin & Socket Connectors HEADER 22 POS GOLD DUAL ROW - 792-1-794078-1 - Utmel Electronic Limited
Hong Kong, China
Pin & Socket Connectors HEADER 22 POS GOLD DUAL ROW
792-1-794078-1
Pin & Socket Connectors HEADER 22 POS GOLD DUAL ROW 792-1-794078-1
Pin & Socket Connectors HEADER 22 POS GOLD DUAL ROW

Pin & Socket Connectors HEADER 22 POS GOLD DUAL ROW

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 1-794078-1-ND 792-1-794078-1
Product Name Headers, Male Pins Pin & Socket Connectors HEADER 22 POS GOLD DUAL ROW
Connector Type Header Connector; Header
Mounting Through Hole Through Hole
Voltage Rating 600 volts 600 volts
Number of Contacts 22 #
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51764-10100801A0LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29300-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details