"Connector Header Through Hole 16 position 0.163"" (4.14mm)"
PLUG & SOCKET CONNECTOR, HEADER, 16 POSITION 4.14MM; No. of Contacts:16Contacts;
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A32595-ND | 1-794075-0 | 08N7573 |
| Product Name | Headers, Male Pins | Connectors Data & Signal | Plug & Socket Connector, Header, 16 Position 4.14Mm; No. Of Contacts Amp - Te Connectivity |
| Connector Type | Header Connector; Header |