"Connector Header Through Hole 8 position 0.163"" (4.14mm)"
8 Pos Power Connector, Wire-to-Board, 9.5A, 600V, Gold, Male, Through Hole Product overview: 1-794073-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-794073-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 854181-1-794073-1
Series: Mini-Universal MATE-N-LOK
Features: Connector Header position
Package: Bulk
Family Name: 794073
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 17940731, 2266-1-794073-1, -1-794073-1-SI, A32592
PLUG & SOCKET CONNECTOR, PLUG, 8 POSITION, 4.14MM; Connector Systems:Wire-to-Boar
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A32592-ND | 316-1-794073-1 | 854181-1-794073-1 | 14M4302 |
| Product Name | Headers, Male Pins | Through-Hole 9.5A 600V Electronic Connector | Rectangular Connectors - 1-794073-1 | Plug & Socket Connector, Plug, 8 Position, 4.14Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | Wire to Board Connector | |
| Mounting | Through Hole | |||
| Voltage Rating | 600 volts | 600 volts | ||
| Number of Contacts | 8 # |