Power Connector, 8 Pos, 9.5A, 600V, Male, Solder, Thru-Hole Product overview: 1-794073-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-794073-0 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 8 position 0.163"" (4.14mm)"
CONN HEADER 8POS VERT .163 TIN
PLUG & SOCKET CONNECTOR, PLUG, 8 POSITION, 4.14MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-1-794073-0 | A32591-ND | 792-1-794073-0 | 52K3398 |
| Product Name | 9.5A 600V Electronic Connector | Headers, Male Pins | CONN HEADER 8POS VERT .163 TIN | Plug & Socket Connector, Plug, 8 Position, 4.14Mm; Connector Systems Amp - Te Connectivity |
| Gender | Male / Plug | |||
| Termination | Solder | Solder | Through Hole Straight | |
| Voltage Rating | 600 volts | 600 volts | 600 volts | |
| Current Rating | 9.5 amps | 9.5 amps |