24 Pos Wire-to-Board HDR, 9.5A, 600V, Tin, Through Hole Product overview: 1-794072-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-794072-0 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 24 position 0.163"" (4.14mm)"
WTB CONN, HEADER, 24POS, 2ROW, 4.14MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-1-794072-0 | A32470-ND | 97X0168 |
| Product Name | Through-Hole 9.5A 600V Electronic Connector | Headers, Male Pins | Wtb Conn, Header, 24Pos, 2Row, 4.14Mm; Connector Systems Amp - Te Connectivity |
| Termination | Solder | Through Hole | |
| Voltage Rating | 600 volts | 600 volts | |
| Current Rating | 9.5 amps |