TE Connectivity Headers, Male Pins 1-794069-1

Description
"Connector Header Through Hole 18 position 0.163"" (4.14mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 18 position 0.163"" (4.14mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33339-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33339-ND
Headers, Male Pins A33339-ND
"Connector Header Through Hole 18 position 0.163"" (4.14mm)"

"Connector Header Through Hole 18 position 0.163"" (4.14mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 9.5A 600V Electronic Connector
316-1-794069-1
Through-Hole 9.5A 600V Electronic Connector 316-1-794069-1
18 Pos Wire-to-Board Header, 9.5A, 600V, Gold, Through Hole Product overview: 1-794069-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-794069-1 can be used for catalog matching and distributor lookup.

18 Pos Wire-to-Board Header, 9.5A, 600V, Gold, Through Hole Product overview: 1-794069-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-794069-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Connector, Plug, 18 Position, Pcb; Connector Systems Amp - Te Connectivity - 72W2473 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 18 Position, Pcb; Connector Systems Amp - Te Connectivity
72W2473
Connector, Plug, 18 Position, Pcb; Connector Systems Amp - Te Connectivity 72W2473
CONNECTOR, PLUG, 18 POSITION, PCB; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini Universal MATE-N-LOK Series RoHS Compliant: Yes

CONNECTOR, PLUG, 18 POSITION, PCB; Connector Systems:Wire-to-Board; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini Universal MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A33339-ND 316-1-794069-1 72W2473
Product Name Headers, Male Pins Through-Hole 9.5A 600V Electronic Connector Connector, Plug, 18 Position, Pcb; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 600 volts 600 volts
Number of Contacts 18 #
Unlock Full Specs
to access all available technical data