TE Connectivity Headers, Male Pins 1-794068-1

Description
"Connector Header Through Hole 16 position 0.163"" (4.14mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 16 position 0.163"" (4.14mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33337-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33337-ND
Headers, Male Pins A33337-ND
"Connector Header Through Hole 16 position 0.163"" (4.14mm)"

"Connector Header Through Hole 16 position 0.163"" (4.14mm)"

Buy Now Datasheet
Singapore, Singapore
9.5A 600V Electronic Connector
316-1-794068-1
9.5A 600V Electronic Connector 316-1-794068-1
16 Pos Power Connector, Wire-to-Board, 9.5A, 600V, Gold, Male, TH Product overview: 1-794068-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-794068-1 can be used for catalog matching and distributor lookup.

16 Pos Power Connector, Wire-to-Board, 9.5A, 600V, Gold, Male, TH Product overview: 1-794068-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-794068-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Plug & Socket Connector, Plug, 16 Position, 4.14Mm; Connector Systems Amp - Te Connectivity - 22M4253 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 16 Position, 4.14Mm; Connector Systems Amp - Te Connectivity
22M4253
Plug & Socket Connector, Plug, 16 Position, 4.14Mm; Connector Systems Amp - Te Connectivity 22M4253
PLUG & SOCKET CONNECTOR, PLUG, 16 POSITION, 4.14MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 16 POSITION, 4.14MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A33337-ND 316-1-794068-1 22M4253
Product Name Headers, Male Pins 9.5A 600V Electronic Connector Plug & Socket Connector, Plug, 16 Position, 4.14Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 600 volts 600 volts
Number of Contacts 16 #
Unlock Full Specs
to access all available technical data