TE Connectivity 1-794068-0 PCB Header
TE Connectivity 1-794068-0 PCB Header
TE Connectivity 1-794068-0 PCB Header
16 Pos Power Connector, 9.5A, 600V, Tin, Male, Solder, Thru-Hole Product overview: 1-794068-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-794068-0 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 16 position 0.163"" (4.14mm)"
WTB CONN, HEADER, 16POS, 2ROW, 4.14MM; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 6801418 | 6801418P | 316-1-794068-0 | A32469-ND | 66AH3102 |
| Product Name | PCB Headers | PCB Headers | 9.5A 600V Electronic Connector | Headers, Male Pins | Wtb Conn, Header, 16Pos, 2Row, 4.14Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | ||
| Geometry | Straight; Straight | Straight | |||
| Termination | Solder | Solder | Through Hole | ||
| Mounting | Through hole | Through Hole |