TE Connectivity Connector, Plug, 14 Position, Pcb; Connector Systems Amp - Te Connectivity 1-794067-1.

Description
CONNECTOR, PLUG, 14 POSITION, PCB; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini Universal MATE-N-LOK Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, PLUG, 14 POSITION, PCB; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini Universal MATE-N-LOK Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug, 14 Position, Pcb; Connector Systems Amp - Te Connectivity - 28AC6576 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 14 Position, Pcb; Connector Systems Amp - Te Connectivity
28AC6576
Connector, Plug, 14 Position, Pcb; Connector Systems Amp - Te Connectivity 28AC6576
CONNECTOR, PLUG, 14 POSITION, PCB; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini Universal MATE-N-LOK Series RoHS Compliant: Yes

CONNECTOR, PLUG, 14 POSITION, PCB; Connector Systems:Wire-to-Board; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini Universal MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6576
Product Name Connector, Plug, 14 Position, Pcb; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Banana Plug, Shrouded Right Angle - 9301 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
RP SMA (F) B/H R/A PCB Mount Connector - ET-SFRRA-BH-PCT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3-103-016-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers