TE Connectivity Plug & Socket Connector, Header, 14 Position 4.14Mm; Connector Systems Amp - Te Connectivity 1-794067-0.

Description
PLUG & SOCKET CONNECTOR, HEADER, 14 POSITION 4.14MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONNECTOR, HEADER, 14 POSITION 4.14MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Header, 14 Position 4.14Mm; Connector Systems Amp - Te Connectivity - 26AC5764 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 14 Position 4.14Mm; Connector Systems Amp - Te Connectivity
26AC5764
Plug & Socket Connector, Header, 14 Position 4.14Mm; Connector Systems Amp - Te Connectivity 26AC5764
PLUG & SOCKET CONNECTOR, HEADER, 14 POSITION 4.14MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 14 POSITION 4.14MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC5764
Product Name Plug & Socket Connector, Header, 14 Position 4.14Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details