TE Connectivity Headers, Male Pins 1-794066-1

Description
"Connector Header Through Hole 12 position 0.163"" (4.14mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 12 position 0.163"" (4.14mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33335-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33335-ND
Headers, Male Pins A33335-ND
"Connector Header Through Hole 12 position 0.163"" (4.14mm)"

"Connector Header Through Hole 12 position 0.163"" (4.14mm)"

Buy Now Datasheet
Singapore, Singapore
9.5A 600V Electronic Connector
316-1-794066-1
9.5A 600V Electronic Connector 316-1-794066-1
12 Pos Power Connector, Wire-to-Board, 9.5A, 600V, Gold, Male, TH Product overview: 1-794066-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-794066-1 can be used for catalog matching and distributor lookup.

12 Pos Power Connector, Wire-to-Board, 9.5A, 600V, Gold, Male, TH Product overview: 1-794066-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-794066-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors - 1-794066-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
1-794066-1
Connectors 1-794066-1
12P MINI UMNL HDR W/DH AU LF

12P MINI UMNL HDR W/DH AU LF

Buy Now
Plug & Socket Connector, Header, 12 Position 4.14Mm; No. Of Contacts Amp - Te Connectivity - 14N8858 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 12 Position 4.14Mm; No. Of Contacts Amp - Te Connectivity
14N8858
Plug & Socket Connector, Header, 12 Position 4.14Mm; No. Of Contacts Amp - Te Connectivity 14N8858
PLUG & SOCKET CONNECTOR, HEADER, 12 POSITION 4.14MM; No. of Contacts:12Contacts; Product Range:Mini Universal MATE-N-LOK 2 Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:4.14mm RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 12 POSITION 4.14MM; No. of Contacts:12Contacts; Product Range:Mini Universal MATE-N-LOK 2 Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:4.14mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33335-ND 316-1-794066-1 1-794066-1 14N8858
Product Name Headers, Male Pins 9.5A 600V Electronic Connector Connectors Plug & Socket Connector, Header, 12 Position 4.14Mm; No. Of Contacts Amp - Te Connectivity
Connector Type Header Connector; Header
Mounting Through Hole PCB Mount
Voltage Rating 600 volts 600 volts
Number of Contacts 12 #
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Ribbon Cable Connectors - 104313-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A29500-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details