TE Connectivity Connector, Plug, 12 Position, Pcb; Connector Systems Amp - Te Connectivity 1-794066-0.

Description
CONNECTOR, PLUG, 12 POSITION, PCB; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini Universal MATE-N-LOK 2 SeriesRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, PLUG, 12 POSITION, PCB; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini Universal MATE-N-LOK 2 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug, 12 Position, Pcb; Connector Systems Amp - Te Connectivity - 30AC2822 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 12 Position, Pcb; Connector Systems Amp - Te Connectivity
30AC2822
Connector, Plug, 12 Position, Pcb; Connector Systems Amp - Te Connectivity 30AC2822
CONNECTOR, PLUG, 12 POSITION, PCB; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini Universal MATE-N-LOK 2 SeriesRoHS Compliant: Yes

CONNECTOR, PLUG, 12 POSITION, PCB; Connector Systems:Wire-to-Board; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini Universal MATE-N-LOK 2 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC2822
Product Name Connector, Plug, 12 Position, Pcb; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Accessories - BFG.1K.100.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details