TE Connectivity Headers, Male Pins 1-794066-0

Description
"Connector Header Through Hole 12 position 0.163"" (4.14mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 12 position 0.163"" (4.14mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33334-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33334-ND
Headers, Male Pins A33334-ND
"Connector Header Through Hole 12 position 0.163"" (4.14mm)"

"Connector Header Through Hole 12 position 0.163"" (4.14mm)"

Buy Now Datasheet
Singapore, Singapore
9.5A 600V Electronic Connector
316-1-794066-0
9.5A 600V Electronic Connector 316-1-794066-0
12 Pos Wire-to-Board Male Header, 9.5A, 600V, Tin Plated Product overview: 1-794066-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-794066-0 can be used for catalog matching and distributor lookup.

12 Pos Wire-to-Board Male Header, 9.5A, 600V, Tin Plated Product overview: 1-794066-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-794066-0 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors - 1-794066-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
1-794066-0
Connectors 1-794066-0
12P MINI UMNL HDR W/DH SN LF

12P MINI UMNL HDR W/DH SN LF

Buy Now
Wtb Conn, Header, 12Pos, 2Row, 4.14Mm; Connector Systems Amp - Te Connectivity - 40P8437 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 12Pos, 2Row, 4.14Mm; Connector Systems Amp - Te Connectivity
40P8437
Wtb Conn, Header, 12Pos, 2Row, 4.14Mm; Connector Systems Amp - Te Connectivity 40P8437
WTB CONN, HEADER, 12POS, 2ROW, 4.14MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:Mini Universal MATE-N-LOK Series RoHS Compliant: Yes

WTB CONN, HEADER, 12POS, 2ROW, 4.14MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:Mini Universal MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33334-ND 316-1-794066-0 1-794066-0 40P8437
Product Name Headers, Male Pins 9.5A 600V Electronic Connector Connectors Wtb Conn, Header, 12Pos, 2Row, 4.14Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 600 volts 600 volts
Number of Contacts 12 #
Unlock Full Specs
to access all available technical data