TE Connectivity Headers, Male Pins 1-794065-1

Description
"Connector Header Through Hole 8 position 0.163"" (4.14mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 8 position 0.163"" (4.14mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A32459-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A32459-ND
Headers, Male Pins A32459-ND
"Connector Header Through Hole 8 position 0.163"" (4.14mm)"

"Connector Header Through Hole 8 position 0.163"" (4.14mm)"

Buy Now Datasheet
Singapore, Singapore
9.5A 600V Electronic Connector
316-1-794065-1
9.5A 600V Electronic Connector 316-1-794065-1
Power Connector, 8 Pos, 9.5A, 600V, Gold, Solder, Thru-Hole Product overview: 1-794065-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-794065-1 can be used for catalog matching and distributor lookup.

Power Connector, 8 Pos, 9.5A, 600V, Gold, Solder, Thru-Hole Product overview: 1-794065-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-794065-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Connector, Header, 8Pos, 2Row, 4.14Mm; Connector Systems Amp - Te Connectivity - 13M3702 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 4.14Mm; Connector Systems Amp - Te Connectivity
13M3702
Connector, Header, 8Pos, 2Row, 4.14Mm; Connector Systems Amp - Te Connectivity 13M3702
CONNECTOR, HEADER, 8POS, 2ROW, 4.14MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 4.14MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A32459-ND 316-1-794065-1 13M3702
Product Name Headers, Male Pins 9.5A 600V Electronic Connector Connector, Header, 8Pos, 2Row, 4.14Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 600 volts 600 volts
Number of Contacts 8 #
Unlock Full Specs
to access all available technical data