Pin Contact Gold Crimp 26-30 AWG Stamped
CONTACT, PIN, 30-26AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-794059-0 | A33738-ND | 14M4382 |
| Product Name | Contacts | Multi Purpose | Contact, Pin, 30-26Awg, Crimp; Product Range Amp - Te Connectivity |
| Contact Size (AWG) | 26 to 30 AWG | 30 AWG |