TE Connectivity Multi Purpose 1-794058-0

Description
Socket Contact Gold Crimp 26-30 AWG Stamped
Request a Quote Datasheet
Description
Socket Contact Gold Crimp 26-30 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A33739-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A33739-ND
Multi Purpose A33739-ND
Socket Contact Gold Crimp 26-30 AWG Stamped

Socket Contact Gold Crimp 26-30 AWG Stamped

Buy Now Datasheet
Contacts - 1-794058-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-794058-0
Contacts 1-794058-0
MINI UMNL SOK L/P LF

MINI UMNL SOK L/P LF

Buy Now
Swedesboro, NJ, United States
Contacts
1-794058-0
Contacts 1-794058-0
Contacts

Contacts

Buy Now
Contact, Socket, 30-26Awg, Crimp; Product Range Amp - Te Connectivity - 16M2689 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-26Awg, Crimp; Product Range Amp - Te Connectivity
16M2689
Contact, Socket, 30-26Awg, Crimp; Product Range Amp - Te Connectivity 16M2689
CONTACT, SOCKET, 30-26AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONTACT, SOCKET, 30-26AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33739-ND 1-794058-0 16M2689
Product Name Multi Purpose Contacts Contact, Socket, 30-26Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 26 to 30 AWG 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Usb Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
50 Ohm N Type Inline Straight Jack - 190424(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details