TE Connectivity PCB D-Sub Connectors 1-786554-0

Description
Body Features Bracket Material : Zinc Bracket Plating Material : Nickel over Copper Connector Profile : Standard Post Plating Material : Tin-Lead over Nickel Post Size (INCH) : .026 Shell Material : Carbon Steel Shell Plating Material : Nickel over Copper Configuration Features Number of Positions : 120 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Alignment Type : Rails Mating Retention : With Mating Retention : With Mating Retention Type : Latch Mating Retention Type : Latch Mounting Hole Diameter (INCH) : .109 PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 5 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Connector Type : Connector Assembly Product Type : Connector Sealable : No Shell Type : Full Metal Shell Shielded : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder, Through Hole - Press-Fit Termination Post Length : 4.39 MM  [.173 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Bracket Material : Zinc Bracket Plating Material : Nickel over Copper Connector Profile : Standard Post Plating Material : Tin-Lead over Nickel Post Size (INCH) : .026 Shell Material : Carbon Steel Shell Plating Material : Nickel over Copper Configuration Features Number of Positions : 120 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Alignment Type : Rails Mating Retention : With Mating Retention : With Mating Retention Type : Latch Mating Retention Type : Latch Mounting Hole Diameter (INCH) : .109 PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 5 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Connector Type : Connector Assembly Product Type : Connector Sealable : No Shell Type : Full Metal Shell Shielded : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder, Through Hole - Press-Fit Termination Post Length : 4.39 MM  [.173 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 1-786554-0 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
1-786554-0
PCB D-Sub Connectors 1-786554-0
Body Features Bracket Material : Zinc Bracket Plating Material : Nickel over Copper Connector Profile : Standard Post Plating Material : Tin-Lead over Nickel Post Size (INCH) : .026 Shell Material : Carbon Steel Shell Plating Material : Nickel over Copper Configuration Features Number of Positions : 120 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Alignment Type : Rails Mating Retention : With Mating Retention : With Mating Retention Type : Latch Mating Retention Type : Latch Mounting Hole Diameter (INCH) : .109 PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 5 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Connector Type : Connector Assembly Product Type : Connector Sealable : No Shell Type : Full Metal Shell Shielded : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder, Through Hole - Press-Fit Termination Post Length : 4.39 MM  [.173 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Bracket Material : Zinc
  • Bracket Plating Material : Nickel over Copper
  • Connector Profile : Standard
  • Post Plating Material : Tin-Lead over Nickel
  • Post Size (INCH) : .026
  • Shell Material : Carbon Steel
  • Shell Plating Material : Nickel over Copper

Configuration Features


  • Number of Positions : 120
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Alignment Type : Rails
  • Mating Retention : With
  • Mating Retention : With
  • Mating Retention Type : Latch
  • Mating Retention Type : Latch
  • Mounting Hole Diameter (INCH) : .109
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 5

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Connector Type : Connector Assembly
  • Product Type : Connector
  • Sealable : No
  • Shell Type : Full Metal Shell
  • Shielded : Yes

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder, Through Hole - Press-Fit
  • Termination Post Length : 4.39 MM  [.173 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
120 50Sr Vrt Rcpt,l,r,act Pin Amp - Te Connectivity - 10H3629 - Newark, An Avnet Company
Chicago, IL, United States
120 50Sr Vrt Rcpt,l,r,act Pin Amp - Te Connectivity
10H3629
120 50Sr Vrt Rcpt,l,r,act Pin Amp - Te Connectivity 10H3629
120 50SR VRT RCPT,L,R,ACT PIN

120 50SR VRT RCPT,L,R,ACT PIN

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1-786554-0 10H3629
Product Name PCB D-Sub Connectors 120 50Sr Vrt Rcpt,l,r,act Pin Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Backshells - 1-2308340-6 - TE Connectivity
Specs
Geometry Straight; 180
View Details
2 suppliers
Headers, Male Pins - A28595-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Data Bus Connectors - 020929-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers