TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1-776280-1

Description
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 1334149-1-776280-1 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tray Number of Positions: 8 Features: Board Guide, Sealed Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Voltage Rating: 250VAC Applications: Automotive, Industrial Standard Package: 36 Mounting: Panel Mount, Through Hole, Right Angle Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.157" (4.00mm) Contact Finish - Mating: Gold-Palladium Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.157" (4.00mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 1-776280-1-ND,-1-776 280-1-SI,2266-1-7762 80-1,1734-1-776280-1 Base Product Number: 776280 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 1334149-1-776280-1 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tray Number of Positions: 8 Features: Board Guide, Sealed Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Voltage Rating: 250VAC Applications: Automotive, Industrial Standard Package: 36 Mounting: Panel Mount, Through Hole, Right Angle Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.157" (4.00mm) Contact Finish - Mating: Gold-Palladium Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.157" (4.00mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 1-776280-1-ND,-1-776 280-1-SI,2266-1-7762 80-1,1734-1-776280-1 Base Product Number: 776280 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1334149-1-776280-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1334149-1-776280-1
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1334149-1-776280-1
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 1334149-1-776280-1 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tray Number of Positions: 8 Features: Board Guide, Sealed Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Voltage Rating: 250VAC Applications: Automotive, Industrial Standard Package: 36 Mounting: Panel Mount, Through Hole, Right Angle Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.157" (4.00mm) Contact Finish - Mating: Gold-Palladium Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.157" (4.00mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 1-776280-1-ND,-1-776 280-1-SI,2266-1-7762 80-1,1734-1-776280-1 Base Product Number: 776280 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 1334149-1-776280-1
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Tray
Number of Positions: 8
Features: Board Guide, Sealed
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Brass
Voltage Rating: 250VAC
Applications: Automotive, Industrial
Standard Package: 36
Mounting: Panel Mount, Through Hole, Right Angle
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.157" (4.00mm)
Contact Finish - Mating: Gold-Palladium
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.157" (4.00mm)
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 1-776280-1-ND,-1-776280-1-SI,2266-1-776280-1,1734-1-776280-1
Base Product Number: 776280
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Headers, Male Pins - 1-776280-1 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
1-776280-1
Headers, Male Pins 1-776280-1
CONN HEADER R/A 8POS 4MM

CONN HEADER R/A 8POS 4MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1334149-1-776280-1 1-776280-1
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
RoHS Compliant RoHS Compliant
Mounting Panel Mount, Through Hole, Right Angle Through-Hole; Solder; Panel Mount, Through Hole, Right Angle
Voltage Rating 250 volts 250 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
PCB Headers & Receptacles - 103149-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details