TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1-776200-5

Description
Win Source Part Number: 1354286-1-776200-5 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPSEAL Package: Bulk Product Status: Active Features: Mounting Flange, Sealable Base Product Number: 776200 Mounting Type: Panel Mount, Through Hole HTSUS: 8536.69.4040 Applications: Automotive, Industrial REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): Varies by Wire Gauge Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.157" (4.00mm) Number of Positions: 23 Number of Rows: 3 Row Spacing - Mating: 0.157" (4.00mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Locking Ramp Contact Shape: Circular Contact Finish - Mating: Gold-Palladium Contact Material: Brass Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Insulation Color: Blue Voltage Rating: 250VAC
Request a Quote Datasheet
Description
Win Source Part Number: 1354286-1-776200-5 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPSEAL Package: Bulk Product Status: Active Features: Mounting Flange, Sealable Base Product Number: 776200 Mounting Type: Panel Mount, Through Hole HTSUS: 8536.69.4040 Applications: Automotive, Industrial REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): Varies by Wire Gauge Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.157" (4.00mm) Number of Positions: 23 Number of Rows: 3 Row Spacing - Mating: 0.157" (4.00mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Locking Ramp Contact Shape: Circular Contact Finish - Mating: Gold-Palladium Contact Material: Brass Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Insulation Color: Blue Voltage Rating: 250VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1354286-1-776200-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1354286-1-776200-5
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1354286-1-776200-5
Win Source Part Number: 1354286-1-776200-5 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPSEAL Package: Bulk Product Status: Active Features: Mounting Flange, Sealable Base Product Number: 776200 Mounting Type: Panel Mount, Through Hole HTSUS: 8536.69.4040 Applications: Automotive, Industrial REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): Varies by Wire Gauge Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.157" (4.00mm) Number of Positions: 23 Number of Rows: 3 Row Spacing - Mating: 0.157" (4.00mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Locking Ramp Contact Shape: Circular Contact Finish - Mating: Gold-Palladium Contact Material: Brass Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Insulation Color: Blue Voltage Rating: 250VAC

Win Source Part Number: 1354286-1-776200-5
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPSEAL
Package: Bulk
Product Status: Active
Features: Mounting Flange, Sealable
Base Product Number: 776200
Mounting Type: Panel Mount, Through Hole
HTSUS: 8536.69.4040
Applications: Automotive, Industrial
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): Varies by Wire Gauge
Style: Board to Cable/Wire
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.157" (4.00mm)
Number of Positions: 23
Number of Rows: 3
Row Spacing - Mating: 0.157" (4.00mm)
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Locking Ramp
Contact Shape: Circular
Contact Finish - Mating: Gold-Palladium
Contact Material: Brass
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Insulation Color: Blue
Voltage Rating: 250VAC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1354286-1-776200-5
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Triple Turret Terminal .156
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
DIL Sockets - 1613634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details