TE Connectivity Connector, Rectangular, Header, 35 Position, 2Mm; No. Of Contacts Amp - Te Connectivity 1-776163-4.

Description
CONNECTOR, RECTANGULAR, HEADER, 35 POSITION, 2MM; No. of Contacts:35Contacts; Product Range:AMPSEAL Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:2mm; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes
Description
CONNECTOR, RECTANGULAR, HEADER, 35 POSITION, 2MM; No. of Contacts:35Contacts; Product Range:AMPSEAL Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:2mm; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rectangular, Header, 35 Position, 2Mm; No. Of Contacts Amp - Te Connectivity - 28AC6572 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rectangular, Header, 35 Position, 2Mm; No. Of Contacts Amp - Te Connectivity
28AC6572
Connector, Rectangular, Header, 35 Position, 2Mm; No. Of Contacts Amp - Te Connectivity 28AC6572
CONNECTOR, RECTANGULAR, HEADER, 35 POSITION, 2MM; No. of Contacts:35Contacts; Product Range:AMPSEAL Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:2mm; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

CONNECTOR, RECTANGULAR, HEADER, 35 POSITION, 2MM; No. of Contacts:35Contacts; Product Range:AMPSEAL Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:2mm; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6572
Product Name Connector, Rectangular, Header, 35 Position, 2Mm; No. Of Contacts Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
REP Series: Environmentally-sealed plastic connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details