TE Connectivity Connector, Rectangular, Header, 23 Position; Product Range Amp - Te Connectivity 1-776087-1.

Description
CONNECTOR, RECTANGULAR, HEADER, 23 POSITION; PRODUCT RANGE:AMPSEAL SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; GENDER:HEADER; NO. OF CONTACTS:23CONTACTS; PITCH SPACING:2MM; CONTACT GENDER:PIN; CONNECTOR MOUNTING:PCB MOUNT ROHS COMPLIANT: YES
Description
CONNECTOR, RECTANGULAR, HEADER, 23 POSITION; PRODUCT RANGE:AMPSEAL SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; GENDER:HEADER; NO. OF CONTACTS:23CONTACTS; PITCH SPACING:2MM; CONTACT GENDER:PIN; CONNECTOR MOUNTING:PCB MOUNT ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Connector, Rectangular, Header, 23 Position; Product Range Amp - Te Connectivity - 26AC5762 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rectangular, Header, 23 Position; Product Range Amp - Te Connectivity
26AC5762
Connector, Rectangular, Header, 23 Position; Product Range Amp - Te Connectivity 26AC5762
CONNECTOR, RECTANGULAR, HEADER, 23 POSITION; PRODUCT RANGE:AMPSEAL SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; GENDER:HEADER; NO. OF CONTACTS:23CONTACTS; PITCH SPACING:2MM; CONTACT GENDER:PIN; CONNECTOR MOUNTING:PCB MOUNT ROHS COMPLIANT: YES

CONNECTOR, RECTANGULAR, HEADER, 23 POSITION; PRODUCT RANGE:AMPSEAL SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; GENDER:HEADER; NO. OF CONTACTS:23CONTACTS; PITCH SPACING:2MM; CONTACT GENDER:PIN; CONNECTOR MOUNTING:PCB MOUNT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC5762
Product Name Connector, Rectangular, Header, 23 Position; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details