TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-770996-2

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 12 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 6.35 MM  [.25 INCH ] Connector Length : 47.52 MM  [1.871 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : CSA, UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 12 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 6.35 MM  [.25 INCH ] Connector Length : 47.52 MM  [1.871 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : CSA, UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-770996-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-770996-2
Rectangular Wire & Cable Connectors & Housings 1-770996-2
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 12 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 6.35 MM  [.25 INCH ] Connector Length : 47.52 MM  [1.871 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : CSA, UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Socket

Dimensions


  • Connector Height : 6.35 MM  [.25 INCH ]
  • Connector Length : 47.52 MM  [1.871 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Nylon GF

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : Without
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Connectors Unreviewed - 1-770996-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
1-770996-2
Connectors Unreviewed 1-770996-2
12P SL 156 HSG W/TABS W/O LR

12P SL 156 HSG W/TABS W/O LR

Buy Now
Rectangular Connector Housings - A144541-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A144541-ND
Rectangular Connector Housings A144541-ND
"12 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"

"12 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"

Buy Now Datasheet
12P Sl 156 Hsg W/tabs W/o Lr Rohs Compliant Amp - Te Connectivity - 10H3570 - Newark, An Avnet Company
Chicago, IL, United States
12P Sl 156 Hsg W/tabs W/o Lr Rohs Compliant Amp - Te Connectivity
10H3570
12P Sl 156 Hsg W/tabs W/o Lr Rohs Compliant Amp - Te Connectivity 10H3570
12P SL 156 HSG W/TABS W/O LR ROHS COMPLIANT: YES

12P SL 156 HSG W/TABS W/O LR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-770996-2 1-770996-2 A144541-ND 10H3570
Product Name Rectangular Wire & Cable Connectors & Housings Connectors Unreviewed Rectangular Connector Housings 12P Sl 156 Hsg W/tabs W/o Lr Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103944-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder
Mounting Through Hole
View Details
Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details
Electronic Connector - 340-0528-007-6005 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
View Details
2 suppliers