MINI UMNL SOK 22-18AWG LP LF
Socket Contact Gold Crimp 18-22 AWG Stamped
Female Crimp Power Connector 18-22AWG 600V 11.2A Tin/Gold Product overview: 1-770988-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11.2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 11.2A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-770988-1 can be used for catalog matching and distributor lookup.
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes
CONN SOCKET 18-22AWG GOLD CRIMP
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-770988-1 | 1-770988-1-ND | 1-770988-1 | 332-1-770988-1 | 61M3186 | 1-770988-1 |
| Product Name | Connectors Crimp Contacts, Commercial, Stamped & Formed | Multi Purpose | Contacts | 600V 11.2A Electronic Connector | Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity | Multi Purpose |
| Contact Size (AWG) | 18 to 22 AWG | 22 AWG | 18 to 22 AWG |