TE Connectivity Connectors Crimp Contacts, Commercial, Stamped & Formed 1-770988-0

Description
MINI UMNL SOK 22-18AWG AU
Request a Quote Datasheet
Description
MINI UMNL SOK 22-18AWG AU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1-770988-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1-770988-0
Connectors Crimp Contacts, Commercial, Stamped & Formed 1-770988-0
MINI UMNL SOK 22-18AWG AU

MINI UMNL SOK 22-18AWG AU

Buy Now
Contacts - 1-770988-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-770988-0
Contacts 1-770988-0
MINI UMNL SOK 22-18AWG AU

MINI UMNL SOK 22-18AWG AU

Buy Now
Swedesboro, NJ, United States
Contacts
1-770988-0
Contacts 1-770988-0
Contacts

Contacts

Buy Now
Multi Purpose - A32016-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A32016-ND
Multi Purpose A32016-ND
Socket Contact Gold Crimp 18-22 AWG Stamped

Socket Contact Gold Crimp 18-22 AWG Stamped

Buy Now Datasheet
Singapore, Singapore
600V 9.5A Electronic Connector
332-1-770988-0
600V 9.5A Electronic Connector 332-1-770988-0
Female Socket Connector, 22-18AWG, 600V, 9.5A, Crimp Product overview: 1-770988-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 9.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-770988-0 can be used for catalog matching and distributor lookup.

Female Socket Connector, 22-18AWG, 600V, 9.5A, Crimp Product overview: 1-770988-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 9.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-770988-0 can be used for catalog matching and distributor lookup.

Supplier's Site
1-770988-0 Rohs Compliant Amp - Te Connectivity - 82AC0795 - Newark, An Avnet Company
Chicago, IL, United States
1-770988-0 Rohs Compliant Amp - Te Connectivity
82AC0795
1-770988-0 Rohs Compliant Amp - Te Connectivity 82AC0795
1-770988-0 ROHS COMPLIANT: YES

1-770988-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity - 65J9680 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
65J9680
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity 65J9680
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Mini Umnl Sok 22-18Awg Au Amp - Te Connectivity - 87AJ9183 - Newark, An Avnet Company
Chicago, IL, United States
Mini Umnl Sok 22-18Awg Au Amp - Te Connectivity
87AJ9183
Mini Umnl Sok 22-18Awg Au Amp - Te Connectivity 87AJ9183
MINI UMNL SOK 22-18AWG AU

MINI UMNL SOK 22-18AWG AU

Supplier's Site
Contact, Female, 22Awg; Product Range Amp - Te Connectivity - 34M9596 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Female, 22Awg; Product Range Amp - Te Connectivity
34M9596
Contact, Female, 22Awg; Product Range Amp - Te Connectivity 34M9596
CONTACT, FEMALE, 22AWG; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Mini-Universal RoHS Compliant: Yes

CONTACT, FEMALE, 22AWG; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Mini-Universal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-770988-0 1-770988-0 A32016-ND 332-1-770988-0 82AC0795 65J9680 34M9596
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Contacts Multi Purpose 600V 9.5A Electronic Connector 1-770988-0 Rohs Compliant Amp - Te Connectivity Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity Contact, Female, 22Awg; Product Range Amp - Te Connectivity
Contact Size (AWG) 18 to 22 AWG 22 AWG ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Connectors - 1395 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Power Entry Modules (PEM) - 486-4965-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers