TE Connectivity Contacts - Multi Purpose 1-770988-0

Description
CONN SOCKET 18-22AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 18-22AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A32016-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A32016-ND
Contacts - Multi Purpose A32016-ND
CONN SOCKET 18-22AWG GOLD CRIMP

CONN SOCKET 18-22AWG GOLD CRIMP

Buy Now Datasheet
Crimp Contacts - 6801398P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6801398P
Crimp Contacts 6801398P
TE Connectivity 1-770988-0

TE Connectivity 1-770988-0

Supplier's Site
Crimp Contacts - 1614716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1614716
Crimp Contacts 1614716
TE Connectivity 1-770988-0

TE Connectivity 1-770988-0

Supplier's Site
Connectors, Interconnects - Contacts - Multi Purpose - 1-770988-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1-770988-0
Connectors, Interconnects - Contacts - Multi Purpose 1-770988-0
Win Source Part Number: 1363164-1-770988-0 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 55 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Package: Bulk Product Status: Active Base Product Number: 770988 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Brass

Win Source Part Number: 1363164-1-770988-0
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 55 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mini-Universal MATE-N-LOK
Package: Bulk
Product Status: Active
Base Product Number: 770988
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 18-22 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Brass

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrical Contacts
Product Number A32016-ND 6801398P 1614716 1-770988-0
Product Name Contacts - Multi Purpose Crimp Contacts Crimp Contacts Connectors, Interconnects - Contacts - Multi Purpose
Shape / Form Socket or Receptacle Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

RF Contacts - 1218689-1 - TE Connectivity
Specs
Applications Motor or Generator
View Details
D Sub Contact, Socket, 16Awg, Solder; For Use With Amphenol Communications Solutions - 89K7393 - Newark, An Avnet Company
Specs
Shape / Form Socket; Socket or Receptacle
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold Plated Contacts
View Details