TE Connectivity Multi Purpose 1-770987-0

Description
Pin Contact Gold Crimp 18-22 AWG Stamped
Request a Quote Datasheet
Description
Pin Contact Gold Crimp 18-22 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A32015-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A32015-ND
Multi Purpose A32015-ND
Pin Contact Gold Crimp 18-22 AWG Stamped

Pin Contact Gold Crimp 18-22 AWG Stamped

Buy Now Datasheet
Contacts - 1-770987-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-770987-0
Contacts 1-770987-0
MINI UMNL PIN 22-18 AWG AU LP

MINI UMNL PIN 22-18 AWG AU LP

Buy Now
Swedesboro, NJ, United States
Contacts
1-770987-0
Contacts 1-770987-0
Contacts

Contacts

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1-770987-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1-770987-0
Connectors Crimp Contacts, Commercial, Stamped & Formed 1-770987-0
MINI UMNL PIN 22-18 AWG AU LP

MINI UMNL PIN 22-18 AWG AU LP

Buy Now
Singapore, Singapore
9.5A 600V Electronic Connector
332-1-770987-0
9.5A 600V Electronic Connector 332-1-770987-0
Male Power Crimp Pin, 22-18 AWG, 9.5A, 600V, Tin/Gold Product overview: 1-770987-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-770987-0 can be used for catalog matching and distributor lookup.

Male Power Crimp Pin, 22-18 AWG, 9.5A, 600V, Tin/Gold Product overview: 1-770987-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-770987-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MINI-UNIV M-N-L LP, MINI UMNL PIN 22-18AWG AU LP - 70086636 - Allied Electronics, Inc.
Fort Worth, TX, USA
MINI-UNIV M-N-L LP, MINI UMNL PIN 22-18AWG AU LP
70086636
MINI-UNIV M-N-L LP, MINI UMNL PIN 22-18AWG AU LP 70086636
MINI-UNIV M-N-L LP, MINI UMNL PIN 22-18AWG AU LP

MINI-UNIV M-N-L LP, MINI UMNL PIN 22-18AWG AU LP

Supplier's Site
Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity - 65J9675 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
65J9675
Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity 65J9675
CONTACT, PIN, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, PIN, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
1-770987-0 Rohs Compliant Amp - Te Connectivity - 82AC0794 - Newark, An Avnet Company
Chicago, IL, United States
1-770987-0 Rohs Compliant Amp - Te Connectivity
82AC0794
1-770987-0 Rohs Compliant Amp - Te Connectivity 82AC0794
1-770987-0 ROHS COMPLIANT: YES

1-770987-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Mini-Universal Mate-N-Lok Series, Pin, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 95M0472 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mini-Universal Mate-N-Lok Series, Pin, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
95M0472
Contact, Mini-Universal Mate-N-Lok Series, Pin, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 95M0472
Contact, Mini-Universal Mate-N-Lok Series, Pin, 22 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Mini-Universal Mate-N-Lok Series, Pin, 22 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A32015-ND 1-770987-0 1-770987-0 332-1-770987-0 70086636 65J9675 82AC0794
Product Name Multi Purpose Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed 9.5A 600V Electronic Connector MINI-UNIV M-N-L LP, MINI UMNL PIN 22-18AWG AU LP Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity 1-770987-0 Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 18 to 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-557-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers