TE Connectivity Contacts - Multi Purpose 1-770987-0

Description
CONN PIN 18-22AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 18-22AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A32015-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A32015-ND
Contacts - Multi Purpose A32015-ND
CONN PIN 18-22AWG GOLD CRIMP

CONN PIN 18-22AWG GOLD CRIMP

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 1-770987-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1-770987-0
Connectors, Interconnects - Contacts - Multi Purpose 1-770987-0
Win Source Part Number: 1363444-1-770987-0 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 55 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Package: Bulk Product Status: Active Base Product Number: 770987 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Brass

Win Source Part Number: 1363444-1-770987-0
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 55 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mini-Universal MATE-N-LOK
Package: Bulk
Product Status: Active
Base Product Number: 770987
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 18-22 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Brass

Buy Now Datasheet
Crimp Contacts - 6801389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6801389
Crimp Contacts 6801389
TE Connectivity 1-770987-0

TE Connectivity 1-770987-0

Supplier's Site
Crimp Contacts - 6801389P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6801389P
Crimp Contacts 6801389P
TE Connectivity 1-770987-0

TE Connectivity 1-770987-0

Supplier's Site
Crimp Contacts - 1647435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1647435
Crimp Contacts 1647435
TE Connectivity 1-770987-0

TE Connectivity 1-770987-0

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd.
Product Category Electrical Contacts Electrical Contacts Electrical Contacts
Product Number A32015-ND 1-770987-0 6801389
Product Name Contacts - Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose Crimp Contacts
Shape / Form Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 1030197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
FLEX 2.54 - 73348-301LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
2 suppliers
Automotive Terminals - 1-2177908-1 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
OD / Width 0.0197 inch (0.5000 mm)
View Details