TE Connectivity Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 1-770986-0.

Description
CONTACT, SOCKET, 26-22AWG, CRIMP; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP / SOLDER; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MIN:26AWG ROHS COMPLIANT: YES
Description
CONTACT, SOCKET, 26-22AWG, CRIMP; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP / SOLDER; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MIN:26AWG ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Contact, Socket, 26-22AWG, Crimp from the Mini-Universal MATE-N-LOK series is designed for use with wire sizes ranging from 26 AWG to 22 AWG. It features gold-plated contacts for enhanced conductivity and corrosion resistance. This product is suitable for crimp or solder termination types, making it versatile for various applications. The contact is RoHS compliant, ensuring it meets environmental standards. It is part of a connector system that supports wire-to-wire and wire-to-board configurations, with a maximum current rating of 9.5 Amps per line and a voltage rating of 600 Volts AC/DC. This product is ideal for applications in household appliances, medical equipment, and industrial controls, among others.

Datasheet Summary
Powered by GS/AI

The Contact, Socket, 26-22AWG, Crimp from the Mini-Universal MATE-N-LOK series is designed for use with wire sizes ranging from 26 AWG to 22 AWG. It features gold-plated contacts for enhanced conductivity and corrosion resistance. This product is suitable for crimp or solder termination types, making it versatile for various applications. The contact is RoHS compliant, ensuring it meets environmental standards. It is part of a connector system that supports wire-to-wire and wire-to-board configurations, with a maximum current rating of 9.5 Amps per line and a voltage rating of 600 Volts AC/DC. This product is ideal for applications in household appliances, medical equipment, and industrial controls, among others.

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 30AC2818 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
30AC2818
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 30AC2818
CONTACT, SOCKET, 26-22AWG, CRIMP; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP / SOLDER; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MIN:26AWG ROHS COMPLIANT: YES

CONTACT, SOCKET, 26-22AWG, CRIMP; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP / SOLDER; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MIN:26AWG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC2818
Product Name Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Termination CRIMP / SOLDER
Unlock Full Specs
to access all available technical data