TE Connectivity Multi Purpose 1-770985-0

Description
Pin Contact Gold Crimp 22-26 AWG Stamped
Request a Quote
Description
Pin Contact Gold Crimp 22-26 AWG Stamped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1-770985-0 is a contact from the Mini-Universal MATE-N-LOK Connector System, designed for wire-to-wire and wire-to-board connections. It supports a maximum current rating of 9.5 Amps per line and is rated for 600 Volts AC/DC. The contact is compatible with wire sizes ranging from 30 AWG to 16 AWG, accommodating insulation diameters up to 3.20 mm. The product features a splash-proof design suitable for applications in high humidity or environments with intermittent liquid exposure. It is UL, CSA, and VDE approved, ensuring compliance with industry standards. This contact is available in various configurations, including hermaphroditic housings for reduced inventory needs.

Datasheet Summary
Powered by GS/AI

The 1-770985-0 is a contact from the Mini-Universal MATE-N-LOK Connector System, designed for wire-to-wire and wire-to-board connections. It supports a maximum current rating of 9.5 Amps per line and is rated for 600 Volts AC/DC. The contact is compatible with wire sizes ranging from 30 AWG to 16 AWG, accommodating insulation diameters up to 3.20 mm. The product features a splash-proof design suitable for applications in high humidity or environments with intermittent liquid exposure. It is UL, CSA, and VDE approved, ensuring compliance with industry standards. This contact is available in various configurations, including hermaphroditic housings for reduced inventory needs.

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A32013-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A32013-ND
Multi Purpose A32013-ND
Pin Contact Gold Crimp 22-26 AWG Stamped

Pin Contact Gold Crimp 22-26 AWG Stamped

Buy Now Datasheet
Contacts - 1-770985-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-770985-0
Contacts 1-770985-0
MINI UMNL PIN 26-22AWG AU LP

MINI UMNL PIN 26-22AWG AU LP

Buy Now
Swedesboro, NJ, United States
Contacts
1-770985-0
Contacts 1-770985-0
Contacts

Contacts

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1-770985-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1-770985-0
Connectors Crimp Contacts, Commercial, Stamped & Formed 1-770985-0
MINI UMNL PIN 26-22AWG AU LP

MINI UMNL PIN 26-22AWG AU LP

Buy Now
Connector, Soft Shell; Pin; Mini-Universal MATE-N-LOK; 9.5 A; 600 VAC - 70042283 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Pin; Mini-Universal MATE-N-LOK; 9.5 A; 600 VAC
70042283
Connector, Soft Shell; Pin; Mini-Universal MATE-N-LOK; 9.5 A; 600 VAC 70042283
Connector, Soft Shell; Pin; Mini-Universal MATE-N-LOK; 9.5 A; 600 VAC

Connector, Soft Shell; Pin; Mini-Universal MATE-N-LOK; 9.5 A; 600 VAC

Supplier's Site
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 52K3390 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
52K3390
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 52K3390
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet
1-770985-0 Rohs Compliant Amp - Te Connectivity - 82AC0793 - Newark, An Avnet Company
Chicago, IL, United States
1-770985-0 Rohs Compliant Amp - Te Connectivity
82AC0793
1-770985-0 Rohs Compliant Amp - Te Connectivity 82AC0793
1-770985-0 ROHS COMPLIANT: YES

1-770985-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Mini-Universal Mate-N-Lok Series, Pin, 26 Awg, 22 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 46Y9145 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mini-Universal Mate-N-Lok Series, Pin, 26 Awg, 22 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
46Y9145
Contact, Mini-Universal Mate-N-Lok Series, Pin, 26 Awg, 22 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 46Y9145
Contact, Mini-Universal Mate-N-Lok Series, Pin, 26 AWG, 22 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Mini-Universal Mate-N-Lok Series, Pin, 26 AWG, 22 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A32013-ND 1-770985-0 1-770985-0 70042283 52K3390 82AC0793
Product Name Multi Purpose Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed Connector, Soft Shell; Pin; Mini-Universal MATE-N-LOK; 9.5 A; 600 VAC Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 1-770985-0 Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 22 to 26 AWG 22 to 26 AWG 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
PCI Express - 10025026-10102PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details