TE Connectivity Connector, Header, 12Pos, 4.14Mm; Connector Systems Amp - Te Connectivity 1-770972-0.

Description
CONNECTOR, HEADER, 12POS, 4.14MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:Mini Universal MATE-N-LOK Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 12POS, 4.14MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:Mini Universal MATE-N-LOK Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 12Pos, 4.14Mm; Connector Systems Amp - Te Connectivity - 30AC2817 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 4.14Mm; Connector Systems Amp - Te Connectivity
30AC2817
Connector, Header, 12Pos, 4.14Mm; Connector Systems Amp - Te Connectivity 30AC2817
CONNECTOR, HEADER, 12POS, 4.14MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:Mini Universal MATE-N-LOK Series RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 4.14MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:Mini Universal MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC2817
Product Name Connector, Header, 12Pos, 4.14Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 50.0 to 120.0 amps
View Details
3 suppliers