TE Connectivity No. Of Contacts Amp - Te Connectivity 1-770967-1.

Description
No. of Contacts:3Contacts; Product Range:Mini Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.14mm; Gender:Plug; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes
Description
No. of Contacts:3Contacts; Product Range:Mini Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.14mm; Gender:Plug; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 28AC6569 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
28AC6569
No. Of Contacts Amp - Te Connectivity 28AC6569
No. of Contacts:3Contacts; Product Range:Mini Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.14mm; Gender:Plug; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes

No. of Contacts:3Contacts; Product Range:Mini Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.14mm; Gender:Plug; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6569
Product Name No. Of Contacts Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1016-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details