TE Connectivity No. Of Contacts Amp - Te Connectivity 1-770967-0.

Description
No. of Contacts:3Contacts; Product Range:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.14mm; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Description
No. of Contacts:3Contacts; Product Range:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.14mm; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 28AC6568 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
28AC6568
No. Of Contacts Amp - Te Connectivity 28AC6568
No. of Contacts:3Contacts; Product Range:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.14mm; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

No. of Contacts:3Contacts; Product Range:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.14mm; Gender:Plug; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6568
Product Name No. Of Contacts Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 05AC7365 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details