TE Connectivity 11.2A 600V Electronic Connector 1-770904-0

Description
Female Power Crimp Contact, 22-18 AWG, 11.2A, 600V, Tin/Gold Product overview: 1-770904-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.2A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11.2A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-770904-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Power Crimp Contact, 22-18 AWG, 11.2A, 600V, Tin/Gold Product overview: 1-770904-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.2A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11.2A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-770904-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
11.2A 600V Electronic Connector
332-1-770904-0
11.2A 600V Electronic Connector 332-1-770904-0
Female Power Crimp Contact, 22-18 AWG, 11.2A, 600V, Tin/Gold Product overview: 1-770904-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.2A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11.2A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-770904-0 can be used for catalog matching and distributor lookup.

Female Power Crimp Contact, 22-18 AWG, 11.2A, 600V, Tin/Gold Product overview: 1-770904-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.2A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11.2A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-770904-0 can be used for catalog matching and distributor lookup.

Supplier's Site
Contacts - 1-770904-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-770904-0
Contacts 1-770904-0
MINI UMNL SOK 22-18 AWG AU

MINI UMNL SOK 22-18 AWG AU

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Connectors, Interconnects - Contacts - Multi Purpose - 1334396-1-770904-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1334396-1-770904-0
Connectors, Interconnects - Contacts - Multi Purpose 1334396-1-770904-0
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334396-1-770904-0 Category: Connectors, Interconnects>Contac ts>Multi Purpose Packaging: Reel - TR Type: Stamped Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 18-22 AWG Contact Termination: Crimp Contact Material: Brass Pin or Socket: Socket Standard Package: 4,500 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 1-770904-0-ND,-1-770 904-0-CSI,17709040,A 32016TR,A32016CT,-1- 770904-0-SI Base Product Number: 770904 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334396-1-770904-0
Category: Connectors, Interconnects>Contacts>Multi Purpose
Packaging: Reel - TR
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Wire Gauge: 18-22 AWG
Contact Termination: Crimp
Contact Material: Brass
Pin or Socket: Socket
Standard Package: 4,500
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 1-770904-0-ND,-1-770904-0-CSI,17709040,A32016TR,A32016CT,-1-770904-0-SI
Base Product Number: 770904
RoHS Status: RoHS Compliant

Buy Now Datasheet
Multi Purpose - A32016TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A32016TR-ND
Multi Purpose A32016TR-ND
Socket Contact Gold Crimp 18-22 AWG Stamped

Socket Contact Gold Crimp 18-22 AWG Stamped

Buy Now Datasheet
Multi Purpose - A32016CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A32016CT-ND
Multi Purpose A32016CT-ND
Socket Contact Gold Crimp 18-22 AWG Stamped

Socket Contact Gold Crimp 18-22 AWG Stamped

Buy Now Datasheet
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity - 52K3372 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
52K3372
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity 52K3372
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 22-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity - 28X2610 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
28X2610
Contact, Socket, 22-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 28X2610
CONTACT, SOCKET, 22-18AWG, CRIMP, FULL REEL; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Contact Material:BrassRoHS Compliant: Yes

CONTACT, SOCKET, 22-18AWG, CRIMP, FULL REEL; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity - 29AH8504 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
29AH8504
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity 29AH8504
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Mini-Universal RoHS Compliant: Yes

CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Mini-Universal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-1-770904-0 1-770904-0 1334396-1-770904-0 A32016TR-ND 52K3372 28X2610
Product Name 11.2A 600V Electronic Connector Contacts Connectors, Interconnects - Contacts - Multi Purpose Multi Purpose Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity Contact, Socket, 22-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCB-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details