TE Connectivity Contact, Socket, 22-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 1-770904-0.

Description
CONTACT, SOCKET, 22-18AWG, CRIMP, FULL REEL; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Contact Material:BrassRoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 22-18AWG, CRIMP, FULL REEL; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Contact Material:BrassRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 22-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity - 30AC2816 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
30AC2816
Contact, Socket, 22-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 30AC2816
CONTACT, SOCKET, 22-18AWG, CRIMP, FULL REEL; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Contact Material:BrassRoHS Compliant: Yes

CONTACT, SOCKET, 22-18AWG, CRIMP, FULL REEL; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC2816
Product Name Contact, Socket, 22-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11511-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details