TE Connectivity 600V 9.5A Electronic Connector 1-770903-0

Description
Male Crimp Pin, 22-18 AWG, 600V, 9.5A, Tin/Gold Product overview: 1-770903-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 9.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-770903-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Male Crimp Pin, 22-18 AWG, 600V, 9.5A, Tin/Gold Product overview: 1-770903-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 9.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-770903-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 9.5A Electronic Connector
332-1-770903-0
600V 9.5A Electronic Connector 332-1-770903-0
Male Crimp Pin, 22-18 AWG, 600V, 9.5A, Tin/Gold Product overview: 1-770903-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 9.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-770903-0 can be used for catalog matching and distributor lookup.

Male Crimp Pin, 22-18 AWG, 600V, 9.5A, Tin/Gold Product overview: 1-770903-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 9.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-770903-0 can be used for catalog matching and distributor lookup.

Supplier's Site
Multi Purpose - A32015CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A32015CT-ND
Multi Purpose A32015CT-ND
Pin Contact Gold Crimp 18-22 AWG Stamped

Pin Contact Gold Crimp 18-22 AWG Stamped

Buy Now Datasheet
Multi Purpose - A32015TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A32015TR-ND
Multi Purpose A32015TR-ND
Pin Contact Gold Crimp 18-22 AWG Stamped

Pin Contact Gold Crimp 18-22 AWG Stamped

Buy Now Datasheet
Contacts - 1-770903-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-770903-0
Contacts 1-770903-0
MINI UMNL PIN 22-18 AWG AU

MINI UMNL PIN 22-18 AWG AU

Buy Now
Connectors, Interconnects - Contacts - Multi Purpose - 1334403-1-770903-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1334403-1-770903-0
Connectors, Interconnects - Contacts - Multi Purpose 1334403-1-770903-0
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334403-1-770903-0 Category: Connectors, Interconnects>Contac ts>Multi Purpose Packaging: Reel - TR Type: Stamped Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 18-22 AWG Contact Termination: Crimp Contact Material: Brass Pin or Socket: Pin Standard Package: 4,500 ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A32015CT,-1-770903-0 -CSI,-1-770903-0-SI, 1-770903-0-ND,177090 30,A32015TR Base Product Number: 770903 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334403-1-770903-0
Category: Connectors, Interconnects>Contacts>Multi Purpose
Packaging: Reel - TR
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Wire Gauge: 18-22 AWG
Contact Termination: Crimp
Contact Material: Brass
Pin or Socket: Pin
Standard Package: 4,500
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A32015CT,-1-770903-0-CSI,-1-770903-0-SI,1-770903-0-ND,17709030,A32015TR
Base Product Number: 770903
RoHS Status: RoHS Compliant

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Machined - 1-770903-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Machined
1-770903-0
Connectors Crimp Contacts, Commercial, Machined 1-770903-0
MINI UMNL PIN 22-18 AWG AU

MINI UMNL PIN 22-18 AWG AU

Buy Now
Multi Purpose - 1-770903-0 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
1-770903-0
Multi Purpose 1-770903-0
CONN PIN 18-22AWG GOLD CRIMP

CONN PIN 18-22AWG GOLD CRIMP

Supplier's Site Datasheet
Contact, Pin, 22-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity - 28X2609 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
28X2609
Contact, Pin, 22-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 28X2609
CONTACT, PIN, 22-18AWG, CRIMP, FULL REEL; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, PIN, 22-18AWG, CRIMP, FULL REEL; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity - 52K3371 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
52K3371
Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity 52K3371
CONTACT, PIN, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, PIN, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity - 17AH9711 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
17AH9711
Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity 17AH9711
CONTACT, PIN, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Mini Universal RoHS Compliant: Yes

CONTACT, PIN, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Mini Universal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Win Source Electronics Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-1-770903-0 A32015CT-ND 1-770903-0 1334403-1-770903-0 1-770903-0 1-770903-0 28X2609 17AH9711
Product Name 600V 9.5A Electronic Connector Multi Purpose Contacts Connectors, Interconnects - Contacts - Multi Purpose Connectors Crimp Contacts, Commercial, Machined Multi Purpose Contact, Pin, 22-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details