TE Connectivity Contact, Pin, 22-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 1-770903-0.

Description
CONTACT, PIN, 22-18AWG, CRIMP, FULL REEL; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MIN:22AWG ROHS COMPLIANT: YES
Description
CONTACT, PIN, 22-18AWG, CRIMP, FULL REEL; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MIN:22AWG ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 22-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity - 30AC2815 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
30AC2815
Contact, Pin, 22-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 30AC2815
CONTACT, PIN, 22-18AWG, CRIMP, FULL REEL; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MIN:22AWG ROHS COMPLIANT: YES

CONTACT, PIN, 22-18AWG, CRIMP, FULL REEL; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MIN:22AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC2815
Product Name Contact, Pin, 22-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202S04 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-185292-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details