Pin Contact Gold Crimp 22-26 AWG Stamped
Pin Contact Gold Crimp 22-26 AWG Stamped
Power Crimp Pin 26-22 AWG, 9.5A, 600V, Gold/Tin Plated Product overview: 1-770901-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-770901-0 can be used for catalog matching and distributor lookup.
MINI UMNL PIN 26-22 AWG AU LF
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes
CONTACT, PIN, 26-22AWG, CRIMP, FULL REEL; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Mini Universal RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A32013TR-ND | 1-770901-0 | 332-1-770901-0 | 1-770901-0 | 52K3369 | 17AH9710 |
| Product Name | Multi Purpose | Contacts | 9.5A 600V Electronic Connector | Connectors Crimp Contacts, Commercial, Stamped & Formed | Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity | Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity |
| Contact Size (AWG) | 22 to 26 AWG | 26 AWG | ? to 22 AWG |