TE Connectivity Wire-Board Connector Receptacle 16 Position, 3.96Mm; Product Range Amp Te Connectivity 1-770849-6

Description
WIRE-BOARD CONNECTOR RECEPTACLE 16 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:16Position s; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:16Contacts RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 16 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:16Position s; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:16Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 16 Position, 3.96Mm; Product Range Amp Te Connectivity - 10H3567 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 16 Position, 3.96Mm; Product Range Amp Te Connectivity
10H3567
Wire-Board Connector Receptacle 16 Position, 3.96Mm; Product Range Amp Te Connectivity 10H3567
WIRE-BOARD CONNECTOR RECEPTACLE 16 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:16Position s; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:16Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 16 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:16Positions; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:16Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 10H3567
Product Name Wire-Board Connector Receptacle 16 Position, 3.96Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details