TE Connectivity Wire-Board Connector Receptacle 12 Position, 3.96Mm; Product Range Amp - Te Connectivity 1-770849-2.

Description
WIRE-BOARD CONNECTOR RECEPTACLE 12 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:12Position s; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:12Contacts RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 12 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:12Position s; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:12Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 12 Position, 3.96Mm; Product Range Amp - Te Connectivity - 28AC6561 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 12 Position, 3.96Mm; Product Range Amp - Te Connectivity
28AC6561
Wire-Board Connector Receptacle 12 Position, 3.96Mm; Product Range Amp - Te Connectivity 28AC6561
WIRE-BOARD CONNECTOR RECEPTACLE 12 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:12Position s; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:12Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 12 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:12Positions; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:12Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6561
Product Name Wire-Board Connector Receptacle 12 Position, 3.96Mm; Product Range Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 1216527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details