TE Connectivity Rectangular Connector Housings 1-770602-0

Description
"10 Rectangular Connectors - Housings Receptacle Natural 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"10 Rectangular Connectors - Housings Receptacle Natural 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A19498-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A19498-ND
Rectangular Connector Housings A19498-ND
"10 Rectangular Connectors - Housings Receptacle Natural 0.100"" (2.54mm)"

"10 Rectangular Connectors - Housings Receptacle Natural 0.100"" (2.54mm)"

Buy Now Datasheet
10P Cst-100 Hsg Amp - Te Connectivity - 35AC7372 - Newark, An Avnet Company
Chicago, IL, United States
10P Cst-100 Hsg Amp - Te Connectivity
35AC7372
10P Cst-100 Hsg Amp - Te Connectivity 35AC7372
10P CST-100 HSG

10P CST-100 HSG

Supplier's Site
Connector; Nylon; Receptacle; 10; White; Crimp; 180 deg; 0.1 in.; UL 94V-0 - 70083807 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Nylon; Receptacle; 10; White; Crimp; 180 deg; 0.1 in.; UL 94V-0
70083807
Connector; Nylon; Receptacle; 10; White; Crimp; 180 deg; 0.1 in.; UL 94V-0 70083807
Connectors and Headers, 10 Positions, 0.100 in. Centerline Material: UL94V-0 rated, type 6/6 nylon, natural color. Low Cost Wire-to-Board Interconnections High Current Rating Wide Wire Range for Single Contact Mates with MTA and Similar Competitive Notched Headers Anti-Overstress Feature Prevents Damage to Contact Locking Ramps and Polarizing Tabs Are Standard Recognized Under the Component Program of Underwriters Laboratories Inc. File No. E28476 Certified by Canadian Standards Association File No. LR7189

Connectors and Headers, 10 Positions, 0.100 in. Centerline
Material: UL94V-0 rated, type 6/6 nylon, natural color.

  • Low Cost Wire-to-Board Interconnections
  • High Current Rating
  • Wide Wire Range for Single Contact
  • Mates with MTA and Similar Competitive Notched Headers
  • Anti-Overstress Feature Prevents Damage to Contact
  • Locking Ramps and Polarizing Tabs Are Standard
  • Recognized Under the Component Program of Underwriters Laboratories Inc. File No. E28476
  • Certified by Canadian Standards Association File No. LR7189
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A19498-ND 35AC7372 70083807
Product Name Rectangular Connector Housings 10P Cst-100 Hsg Amp - Te Connectivity Connector; Nylon; Receptacle; 10; White; Crimp; 180 deg; 0.1 in.; UL 94V-0
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

OBDII White Female Connectors - QLC16112 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers
Minitek ® - 10021507-104TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
PCB Headers - 1730900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details