TE Connectivity Rectangular Connector Contacts 1-770254-0

Description
Pin Contact Gold 14-20 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Gold 14-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A31714-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A31714-ND
Rectangular Connector Contacts A31714-ND
Pin Contact Gold 14-20 AWG Crimp

Pin Contact Gold 14-20 AWG Crimp

Buy Now Datasheet
Contacts - 1-770254-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-770254-0
Contacts 1-770254-0
UMNL II GROUND PIN LP DUPL BR

UMNL II GROUND PIN LP DUPL BR

Buy Now
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 16M2688 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
16M2688
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 16M2688
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A31714-ND 1-770254-0 16M2688
Product Name Rectangular Connector Contacts Contacts Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1509-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details